Bourns, Inc. Trimmer Potentiometers 3386G-1-104

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386G-1-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-104-ND
Trimmer Potentiometers 3386G-1-104-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Bourns - 04B3931 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Bourns
04B3931
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Bourns 04B3931
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386G-1-104-ND 04B3931
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details