Bourns, Inc. Trimmer Potentiometers 3386G-1-103LF

Description
3386G side adj cermet trimmer,10K 10mm
Request a Quote Datasheet
Description
3386G side adj cermet trimmer,10K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222485
Trimmer Potentiometers 5222485
3386G side adj cermet trimmer,10K 10mm

3386G side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 5222485P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222485P
Trimmer Potentiometers 5222485P
3386G side adj cermet trimmer,10K 10mm

3386G side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1673436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673436
Trimmer Potentiometers 1673436
3386G side adj cermet trimmer,10K 10mm

3386G side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 3386G-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-103LF-ND
Trimmer Potentiometers 3386G-1-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2133 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2133
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2133
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222485 5222485P 3386G-1-103LF-ND 62J2133
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data