Bourns, Inc. Trimmer Potentiometers 3386G-1-102LF

Description
3386G side adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
3386G side adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222479
Trimmer Potentiometers 5222479
3386G side adj cermet trimmer,1K 10mm

3386G side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5222479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222479P
Trimmer Potentiometers 5222479P
3386G side adj cermet trimmer,1K 10mm

3386G side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673434
Trimmer Potentiometers 1673434
3386G side adj cermet trimmer,1K 10mm

3386G side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 3386G-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-102LF-ND
Trimmer Potentiometers 3386G-1-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 1K, 1Turn, Th; Trimpot Type Bourns - 39K2219 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Th; Trimpot Type Bourns
39K2219
Trimmer, Pot, 1K, 1Turn, Th; Trimpot Type Bourns 39K2219
TRIMMER, POT, 1K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222479 5222479P 3386G-1-102LF-ND 39K2219
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers