Single turn Cermet trimmer 100R 10% top
Single turn Cermet trimmer 100R 10% top
Single turn Cermet trimmer 100R 10% top
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7432432P | 7432432 | 3386G-1-101LF-ND | 39K2218 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns |
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Range | 100 ohms | 100 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole |