Bourns, Inc. Trimmer Potentiometers 3386F-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386F-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-503LF-ND
Trimmer Potentiometers 3386F-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386F-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-503LF
0.5W Trimmer Potentiometer 80-3386F-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3386F-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3386F-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5222435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222435
Trimmer Potentiometers 5222435
10MM S/T CERMET TRIM 50K

10MM S/T CERMET TRIM 50K

Supplier's Site
Trimmer Potentiometers - 5222435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222435P
Trimmer Potentiometers 5222435P
10MM S/T CERMET TRIM 50K

10MM S/T CERMET TRIM 50K

Supplier's Site
Trimmer Potentiometers - 1673522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673522
Trimmer Potentiometers 1673522
10MM S/T CERMET TRIM 50K

10MM S/T CERMET TRIM 50K

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325965-3386F-1-503LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325965-3386F-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325965-3386F-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 1325965-3386F-1-503L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386F-503LF,3386F150 3LF,3386F-1-503LF-ND Base Product Number: 3386F RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325965-3386F-1-503LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386F-503LF,3386F1503LF,3386F-1-503LF-ND
Base Product Number: 3386F
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154081
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154081
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2125 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2125
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2125
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3386F-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386F-1-503LF
Trimmer Potentiometers 3386F-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3386F-503LF-ND 80-3386F-1-503LF 5222435 5222435P 1325965-3386F-1-503LF 70154081 62J2125 3386F-1-503LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data