Bourns, Inc. 0.5W Trimmer Potentiometer 3386F-1-502LF

Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3386F-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3386F-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3386F-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-502LF
0.5W Trimmer Potentiometer 80-3386F-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3386F-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3386F-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386F-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-502LF-ND
Trimmer Potentiometers 3386F-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386F-1-502LF
806276-3386F-1-502LF
Trimmer Potentiometers - 3386F-1-502LF 806276-3386F-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 806276-3386F-1-502LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 3386F

Manufacturer: Bourns Inc.
Win Source Part Number: 806276-3386F-1-502LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 3386F

Buy Now
Trimmer Potentiometers - 5222407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222407
Trimmer Potentiometers 5222407
10MM S/T CERMET TRIM 5K

10MM S/T CERMET TRIM 5K

Supplier's Site
Trimmer Potentiometers - 5222407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222407P
Trimmer Potentiometers 5222407P
10MM S/T CERMET TRIM 5K

10MM S/T CERMET TRIM 5K

Supplier's Site
Trimmer Potentiometers - 1673462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673462
Trimmer Potentiometers 1673462
10MM S/T CERMET TRIM 5K

10MM S/T CERMET TRIM 5K

Supplier's Site
Trimmer Potentiometers - 3386F-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386F-1-502LF
Trimmer Potentiometers 3386F-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2123 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2123
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2123
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 5K; Track Resistance Bourns - 39K2212 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K; Track Resistance Bourns
39K2212
Trimmer, 5K; Track Resistance Bourns 39K2212
TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 79AH9752 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
79AH9752
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 79AH9752
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154080
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154080
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3386F-1-502LF 3386F-502LF-ND 806276-3386F-1-502LF 5222407 5222407P 3386F-1-502LF 62J2123 39K2212 79AH9752 70154080
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3386F-1-502LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 5K; Track Resistance Bourns Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data