500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
3386F top adj cermet trimmer,500R 10mm
3386F top adj cermet trimmer,500R 10mm
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386F-1-501TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-501TLF can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3386F-1-501TLF-ND | 5222390 | 80-3386F-1-501TLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 500 OHM 0.5W Trimmer Potentiometer |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 500 ohms | 500 ohms | |
| Tolerance | 10 +/- % |