Bourns, Inc. 500 OHM 0.5W Trimmer Potentiometer 3386F-1-501LF

Description
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386F-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-501LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386F-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-501LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.5W Trimmer Potentiometer - 80-3386F-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3386F-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3386F-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386F-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386F-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386F-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-501LF-ND
Trimmer Potentiometers 3386F-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354437-3386F-1-501LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354437-3386F-1-501LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354437-3386F-1-501LF
Win Source Part Number: 1354437-3386F-1-501L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3386 - Sealed Package: Tube Product Status: Active Base Product Number: 3386F Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 500 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1354437-3386F-1-501LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3386 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3386F
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 500 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 5222384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222384
Trimmer Potentiometers 5222384
10MM S/T CERMET TRIM 500R

10MM S/T CERMET TRIM 500R

Supplier's Site
Trimmer Potentiometers - 5222384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222384P
Trimmer Potentiometers 5222384P
10MM S/T CERMET TRIM 500R

10MM S/T CERMET TRIM 500R

Supplier's Site
Trimmer Potentiometers - 1673460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673460
Trimmer Potentiometers 1673460
10MM S/T CERMET TRIM 500R

10MM S/T CERMET TRIM 500R

Supplier's Site
Trimmer Potentiometers - 3386F-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386F-1-501LF
Trimmer Potentiometers 3386F-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP

TRIMMER 500 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH - 70154079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
70154079
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH 70154079
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2121 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2121
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2121
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500 Ohm, 10%, 1Turn, Th; Track Resistance Bourns - 39K2211 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
39K2211
Trimmer, Pot, 500 Ohm, 10%, 1Turn, Th; Track Resistance Bourns 39K2211
TRIMMER, POT, 500 OHM, 10%, 1TURN, TH; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500 OHM, 10%, 1TURN, TH; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3386F-1-501LF 3386F-501LF-ND 1354437-3386F-1-501LF 5222384 5222384P 3386F-1-501LF 70154079 62J2121 39K2211
Product Name 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 500 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data