Bourns, Inc. 3386F-1-472 3386F-1-472

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005032-3386F-1-472 Length: 9.525 mm Height: 9.525 mm Resistance: 4.7 kΩ Width: 4.826 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005032-3386F-1-472 Length: 9.525 mm Height: 9.525 mm Resistance: 4.7 kΩ Width: 4.826 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3386F-1-472 - 1005032-3386F-1-472 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005032-3386F-1-472 Length: 9.525 mm Height: 9.525 mm Resistance: 4.7 kΩ Width: 4.826 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005032-3386F-1-472
Length: 9.525 mm
Height: 9.525 mm
Resistance: 4.7 kΩ
Width: 4.826 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1005032-3386F-1-472
Product Name 3386F-1-472
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details