Bourns, Inc. Trimmer Potentiometers 3386F-1-471LF

Description
3386F top adj cermet trimmer 470R 10%
Request a Quote Datasheet
Description
3386F top adj cermet trimmer 470R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859666
Trimmer Potentiometers 7859666
3386F top adj cermet trimmer 470R 10%

3386F top adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 7859666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859666P
Trimmer Potentiometers 7859666P
3386F top adj cermet trimmer 470R 10%

3386F top adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 1617031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617031
Trimmer Potentiometers 1617031
3386F top adj cermet trimmer 470R 10%

3386F top adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 3386F-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-471LF-ND
Trimmer Potentiometers 3386F-1-471LF-ND
470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 470R, 1Turn, Th; Trimpot Type Bourns - 06X9120 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470R, 1Turn, Th; Trimpot Type Bourns
06X9120
Trimmer, Pot, 470R, 1Turn, Th; Trimpot Type Bourns 06X9120
TRIMMER, POT, 470R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 470R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859666 7859666P 3386F-1-471LF-ND 06X9120
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 470R, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details