Bourns, Inc. 470 OHM 0.5W Trimmer Potentiometer 3386F-1-471

Description
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: 3386F-1-471 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: 3386F-1-471 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 0.5W Trimmer Potentiometer - 80-3386F-1-471 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 0.5W Trimmer Potentiometer
80-3386F-1-471
470 OHM 0.5W Trimmer Potentiometer 80-3386F-1-471
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: 3386F-1-471 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-471 can be used for catalog matching and distributor lookup.

TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: 3386F-1-471 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386F-1-471-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-471-ND
Trimmer Potentiometers 3386F-1-471-ND
470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386F-1-471
855735-3386F-1-471
Trimmer Potentiometers - 3386F-1-471 855735-3386F-1-471
Manufacturer: Bourns Inc. Win Source Part Number: 855735-3386F-1-471 Series: Trimpot® 3386 - Sealed Features: 470 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386F Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855735-3386F-1-471
Series: Trimpot® 3386 - Sealed
Features: 470 Ohms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386F
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns - 61H2608 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
61H2608
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns 61H2608
TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3386F-1-471 3386F-1-471-ND 855735-3386F-1-471 61H2608
Product Name 470 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3386F-1-471 Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
Resistance Range 470 ohms 470 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data