3386F top adj cermet trimmer 2M5 10%
3386F top adj cermet trimmer 2M5 10%
3386F top adj cermet trimmer 2M5 10%
2.5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Win Source Part Number: 1034700-3386F-1-255L
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3386 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2.5 MOhms
Mounting Type: Through Hole
Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Alternative Parts (Cross-Reference): PT10LV10-255A3030;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 2266-3386F-1-255LF
Base Product Number: 3386F
TRIMMER 2.5M OHM 0.5W PC PIN TOP Product overview: 3386F-1-255LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-255LF can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7859654 | 7859654P | 3386F-1-255LF-ND | 1034700-3386F-1-255LF | 80-3386F-1-255LF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ||
| Configuration | Single Turn | Single Turn | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet | Cermet |