Bourns, Inc. Trimmer Potentiometers 3386F-1-254LF

Description
3386F top adj cermet trimmer 250K 10%
Request a Quote Datasheet
Description
3386F top adj cermet trimmer 250K 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859650
Trimmer Potentiometers 7859650
3386F top adj cermet trimmer 250K 10%

3386F top adj cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 7859650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859650P
Trimmer Potentiometers 7859650P
3386F top adj cermet trimmer 250K 10%

3386F top adj cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 1675304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675304
Trimmer Potentiometers 1675304
3386F top adj cermet trimmer 250K 10%

3386F top adj cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 3386F-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-254LF-ND
Trimmer Potentiometers 3386F-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER, CERMET, SINGLE TURN, .5 WATT, 10%, 250K Ohm - 70154210 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, CERMET, SINGLE TURN, .5 WATT, 10%, 250K Ohm
70154210
TRIMMER, CERMET, SINGLE TURN, .5 WATT, 10%, 250K Ohm 70154210
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2115 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2115
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2115
TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9117 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9117
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9117
TRIMMER, POT, 250KOHM, 10%, 1TURN, TH; Track Resistance:250kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 250KOHM, 10%, 1TURN, TH; Track Resistance:250kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7859650 7859650P 3386F-254LF-ND 70154210 62J2115 06X9117
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers TRIMMER, CERMET, SINGLE TURN, .5 WATT, 10%, 250K Ohm Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole PCB ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 250000 ohms 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details