Bourns, Inc. Trimmer Potentiometers 3386F-1-253LF

Description
3386F top adj cermet trimmer 25K 10%
Request a Quote Datasheet
Description
3386F top adj cermet trimmer 25K 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859657
Trimmer Potentiometers 7859657
3386F top adj cermet trimmer 25K 10%

3386F top adj cermet trimmer 25K 10%

Supplier's Site
Trimmer Potentiometers - 3386F-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-253LF-ND
Trimmer Potentiometers 3386F-253LF-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386F-1-253LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-253LF
0.5W Trimmer Potentiometer 80-3386F-1-253LF
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3386F-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-253LF can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3386F-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-253LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386F-1-253LF
855734-3386F-1-253LF
Trimmer Potentiometers - 3386F-1-253LF 855734-3386F-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 855734-3386F-1-253LF Series: Trimpot® 3386 - Sealed Features: 25 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386F Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386F-253LF, 3386F1253LF, 3386F-1-253LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 855734-3386F-1-253LF
Series: Trimpot® 3386 - Sealed
Features: 25 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386F
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386F-253LF, 3386F1253LF, 3386F-1-253LF-ND

Buy Now Datasheet
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9116 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9116
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9116
TRIMMER, POT, 25KOHM, 10%, 1TURN, TH; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 25KOHM, 10%, 1TURN, TH; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859657 3386F-253LF-ND 80-3386F-1-253LF 855734-3386F-1-253LF 06X9116
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3386F-1-253LF Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data