Bourns, Inc. Trimmer Potentiometers 3386F-1-252LF

Description
3386F top adj cermet trimmer 2K5 10%
Request a Quote Datasheet
Description
3386F top adj cermet trimmer 2K5 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859648
Trimmer Potentiometers 7859648
3386F top adj cermet trimmer 2K5 10%

3386F top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 7859648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859648P
Trimmer Potentiometers 7859648P
3386F top adj cermet trimmer 2K5 10%

3386F top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 1617029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617029
Trimmer Potentiometers 1617029
3386F top adj cermet trimmer 2K5 10%

3386F top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 3386F-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-252LF-ND
Trimmer Potentiometers 3386F-1-252LF-ND
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns - 06X9115 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns
06X9115
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns 06X9115
TRIMMER, POT, 2K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859648 7859648P 3386F-1-252LF-ND 06X9115
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details