Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 3386F-1-224 3386F-1-224

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008389-3386F-1-224 Length: 9.525 mm Height: 9.525 mm Resistance: 220 kΩ Width: 4.826 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008389-3386F-1-224 Length: 9.525 mm Height: 9.525 mm Resistance: 220 kΩ Width: 4.826 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 3386F-1-224 - 1008389-3386F-1-224 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 3386F-1-224
1008389-3386F-1-224
OEM Parts - OEM Parts (0 - 9) - 3386F-1-224 1008389-3386F-1-224
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008389-3386F-1-224 Length: 9.525 mm Height: 9.525 mm Resistance: 220 kΩ Width: 4.826 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008389-3386F-1-224
Length: 9.525 mm
Height: 9.525 mm
Resistance: 220 kΩ
Width: 4.826 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008389-3386F-1-224
Product Name OEM Parts - OEM Parts (0 - 9) - 3386F-1-224
Unlock Full Specs
to access all available technical data