Bourns, Inc. Trimmer Potentiometers 3386F-1-222LF

Description
3386F top adj cermet trimmer 2K2 10%
Request a Quote Datasheet
Description
3386F top adj cermet trimmer 2K2 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859641P
Trimmer Potentiometers 7859641P
3386F top adj cermet trimmer 2K2 10%

3386F top adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer Potentiometers - 7859641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859641
Trimmer Potentiometers 7859641
3386F top adj cermet trimmer 2K2 10%

3386F top adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer Potentiometers - 1617027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617027
Trimmer Potentiometers 1617027
3386F top adj cermet trimmer 2K2 10%

3386F top adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer Potentiometers - 3386F-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-222LF-ND
Trimmer Potentiometers 3386F-1-222LF-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2109 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2109
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2109
TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859641P 7859641 3386F-1-222LF-ND 62J2109
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 2200 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers