Bourns, Inc. Trimmer Potentiometers 3386F-1-205LF

Description
2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386F-205LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-205LF-ND
Trimmer Potentiometers 3386F-205LF-ND
2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859632P
Trimmer Potentiometers 7859632P
3386F top adj cermet trimmer 2M 10%

3386F top adj cermet trimmer 2M 10%

Supplier's Site
Trimmer Potentiometers - 7859632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859632
Trimmer Potentiometers 7859632
3386F top adj cermet trimmer 2M 10%

3386F top adj cermet trimmer 2M 10%

Supplier's Site
Trimmer Potentiometers - 1675301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675301
Trimmer Potentiometers 1675301
3386F top adj cermet trimmer 2M 10%

3386F top adj cermet trimmer 2M 10%

Supplier's Site
Potentiometer - 15961092 - Radwell International
Willingboro, NJ, United States
Potentiometer
15961092
Potentiometer 15961092
TRIMMER POTENTIOMETER, 2MOHM 1TURN THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3386 SERIES, TRACK RESISTANCE:2MOHM, NO. OF TURNS:1TURNS, POWER RATING:50MW, RE. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 2MOHM 1TURN THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3386 SERIES, TRACK RESISTANCE:2MOHM, NO. OF TURNS:1TURNS, POWER RATING:50MW, RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 2Mohm 1Turn Through Hole; Trimpot Type Bourns - 62J2108 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Mohm 1Turn Through Hole; Trimpot Type Bourns
62J2108
Trimmer Potentiometer, 2Mohm 1Turn Through Hole; Trimpot Type Bourns 62J2108
TRIMMER POTENTIOMETER, 2MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2Mohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9112 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2Mohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9112
Trimmer, Pot, 2Mohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9112
TRIMMER, POT, 2MOHM, 10%, 1TURN, TH; Track Resistance:2Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 2MOHM, 10%, 1TURN, TH; Track Resistance:2Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:50mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 79AH9751 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
79AH9751
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 79AH9751
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3386F-205LF-ND 7859632P 7859632 15961092 62J2108 06X9112 79AH9751
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometer Trimmer Potentiometer, 2Mohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 2Mohm, 10%, 1Turn, Th; Track Resistance Bourns Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details