Bourns, Inc. Trimmer Potentiometers 3386F-1-204LF

Description
3386F top adj cermet trimmer,200K 10mm
Request a Quote Datasheet
Description
3386F top adj cermet trimmer,200K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222362
Trimmer Potentiometers 5222362
3386F top adj cermet trimmer,200K 10mm

3386F top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 5222362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222362P
Trimmer Potentiometers 5222362P
3386F top adj cermet trimmer,200K 10mm

3386F top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1617076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617076
Trimmer Potentiometers 1617076
3386F top adj cermet trimmer,200K 10mm

3386F top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 3386F-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-204LF-ND
Trimmer Potentiometers 3386F-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 200K; Track Resistance Bourns - 39K2209 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200K; Track Resistance Bourns
39K2209
Trimmer, 200K; Track Resistance Bourns 39K2209
TRIMMER, 200K; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 200K; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222362 5222362P 3386F-204LF-ND 39K2209
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 200K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 200000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers