Bourns, Inc. Trimmer Potentiometers 3386F-1-203TLF

Description
3386F top adj cermet trimmer,20K 10mm
Request a Quote Datasheet
Description
3386F top adj cermet trimmer,20K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222340
Trimmer Potentiometers 5222340
3386F top adj cermet trimmer,20K 10mm

3386F top adj cermet trimmer,20K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386F-1-203TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-203TLF
0.5W Trimmer Potentiometer 80-3386F-1-203TLF
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3386F-1-203TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-203TLF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3386F-1-203TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-203TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386F-203TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-203TLF-ND
Trimmer Potentiometers 3386F-203TLF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1329645-3386F-1-203TLF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1329645-3386F-1-203TLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1329645-3386F-1-203TLF
Manufacturer: Bourns Inc. Win Source Part Number: 1329645-3386F-1-203T LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Finger Adjustment Resistive Material: Cermet Resistance: 20 kOhms ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386F-203TLF,3386F12 03TLF Base Product Number: 3386F RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329645-3386F-1-203TLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Finger Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386F-203TLF,3386F1203TLF
Base Product Number: 3386F
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer, 20K; Track Resistance Bourns - 39K2208 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K; Track Resistance Bourns
39K2208
Trimmer, 20K; Track Resistance Bourns 39K2208
TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:3386F Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:3386F Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer, 20K, 0.5W, Single Turn, Th; Trimpot Type Bourns - 62J2105 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K, 0.5W, Single Turn, Th; Trimpot Type Bourns
62J2105
Trimmer, 20K, 0.5W, Single Turn, Th; Trimpot Type Bourns 62J2105
TRIMMER, 20K, 0.5W, SINGLE TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series RoHS Compliant: Yes

TRIMMER, 20K, 0.5W, SINGLE TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3386F-1-203TLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386F-1-203TLF
Trimmer Potentiometers 3386F-1-203TLF
TRIMMER 20K OHM 0.5W PC PIN TOP

TRIMMER 20K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222340 80-3386F-1-203TLF 3386F-203TLF-ND 1329645-3386F-1-203TLF 39K2208 62J2105 3386F-1-203TLF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 20K; Track Resistance Bourns Trimmer, 20K, 0.5W, Single Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data