Bourns, Inc. Trimmer Potentiometers 3386F-1-203LF

Description
10MM S/T CERMET TRIM 20K
Request a Quote Datasheet
Description
10MM S/T CERMET TRIM 20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222334
Trimmer Potentiometers 5222334
10MM S/T CERMET TRIM 20K

10MM S/T CERMET TRIM 20K

Supplier's Site
Trimmer Potentiometers - 5222334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222334P
Trimmer Potentiometers 5222334P
10MM S/T CERMET TRIM 20K

10MM S/T CERMET TRIM 20K

Supplier's Site
Trimmer Potentiometers - 1673455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673455
Trimmer Potentiometers 1673455
10MM S/T CERMET TRIM 20K

10MM S/T CERMET TRIM 20K

Supplier's Site
Trimmer Potentiometers - 3386F-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-203LF-ND
Trimmer Potentiometers 3386F-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154076
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154076
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2104 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2104
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2104
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222334 5222334P 3386F-203LF-ND 70154076 62J2104
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers