3386F top adj cermet trimmer,2K 10mm
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3386F-1-202TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-202TLF can be used for catalog matching and distributor lookup.
TRIMMER, 2K; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:3386F Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 5222328 | 3386F-1-202TLF-ND | 80-3386F-1-202TLF | 39K2206 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer, 2K; Track Resistance Bourns |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | |
| Configuration | Single Turn | Single Resistor | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Cermet | Cermet | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |