Bourns, Inc. Trimmer Potentiometers 3386F-1-202LF

Description
3386F top adj cermet trimmer,2K 10mm
Request a Quote Datasheet
Description
3386F top adj cermet trimmer,2K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222312
Trimmer Potentiometers 5222312
3386F top adj cermet trimmer,2K 10mm

3386F top adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 5222312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222312P
Trimmer Potentiometers 5222312P
3386F top adj cermet trimmer,2K 10mm

3386F top adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 1673453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673453
Trimmer Potentiometers 1673453
3386F top adj cermet trimmer,2K 10mm

3386F top adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 3386F-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-202LF-ND
Trimmer Potentiometers 3386F-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 2K; Track Resistance Bourns - 39K2205 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K; Track Resistance Bourns
39K2205
Trimmer, 2K; Track Resistance Bourns 39K2205
TRIMMER, 2K; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 2K; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154075
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154075
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222312 5222312P 3386F-202LF-ND 39K2205 70154075
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 2K; Track Resistance Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB
Configuration Single Turn Single Turn Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data