Bourns, Inc. Trimmer Potentiometers 3386F-1-104TLF

Description
3386F top adj cermet trimmer,100K 10mm
Request a Quote Datasheet
Description
3386F top adj cermet trimmer,100K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222255
Trimmer Potentiometers 5222255
3386F top adj cermet trimmer,100K 10mm

3386F top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 5222255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222255P
Trimmer Potentiometers 5222255P
3386F top adj cermet trimmer,100K 10mm

3386F top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1673451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673451
Trimmer Potentiometers 1673451
3386F top adj cermet trimmer,100K 10mm

3386F top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 3386F-1-104TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-104TLF-ND
Trimmer Potentiometers 3386F-1-104TLF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Trimmer, Pot, 100K, 1Turn, Th; Trimpot Type Bourns - 39K2202 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Th; Trimpot Type Bourns
39K2202
Trimmer, Pot, 100K, 1Turn, Th; Trimpot Type Bourns 39K2202
TRIMMER, POT, 100K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:-RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222255 5222255P 3386F-1-104TLF-ND 39K2202
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers