Bourns, Inc. Trimmer Potentiometers 3386F-1-103LF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386F-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-103LF-ND
Trimmer Potentiometers 3386F-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222227
Trimmer Potentiometers 5222227
10MM S/T CERMET TRIM 10K

10MM S/T CERMET TRIM 10K

Supplier's Site
Trimmer Potentiometers - 5222227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222227P
Trimmer Potentiometers 5222227P
10MM S/T CERMET TRIM 10K

10MM S/T CERMET TRIM 10K

Supplier's Site
Trimmer Potentiometers - 1673449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673449
Trimmer Potentiometers 1673449
10MM S/T CERMET TRIM 10K

10MM S/T CERMET TRIM 10K

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386F-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-103LF
0.5W Trimmer Potentiometer 80-3386F-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386F-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386F-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2092 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2092
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2092
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K; Track Resistance Bourns - 39K2199 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K; Track Resistance Bourns
39K2199
Trimmer, 10K; Track Resistance Bourns 39K2199
TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3386F-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386F-1-103LF
Trimmer Potentiometers 3386F-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Potentiometer - 15961054 - Radwell International
Willingboro, NJ, United States
Potentiometer
15961054
Potentiometer 15961054
TRIMPOT, SINGLE TURN, CERMET, TOP ADJUST, 10K OHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, SINGLE TURN, CERMET, TOP ADJUST, 10K OHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154071
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154071
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3386F-103LF-ND 5222227 5222227P 80-3386F-1-103LF 62J2092 39K2199 3386F-1-103LF 15961054 70154071
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 10K; Track Resistance Bourns Trimmer Potentiometers Potentiometer Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details