Bourns, Inc. Trimmer Potentiometers 3386F-1-102TLF

Description
TRIMMER - 3/8in SQ ST CERMET
Request a Quote Datasheet
Description
TRIMMER - 3/8in SQ ST CERMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2330737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330737
Trimmer Potentiometers 2330737
TRIMMER - 3/8in SQ ST CERMET

TRIMMER - 3/8in SQ ST CERMET

Supplier's Site
Trimmer Potentiometers - 2330734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330734
Trimmer Potentiometers 2330734
TRIMMER - 3/8in SQ ST CERMET

TRIMMER - 3/8in SQ ST CERMET

Supplier's Site
Trimmer Potentiometers - 2330737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330737P
Trimmer Potentiometers 2330737P
TRIMMER - 3/8in SQ ST CERMET

TRIMMER - 3/8in SQ ST CERMET

Supplier's Site
Trimmer Potentiometers - 3386F-1-102TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-1-102TLF-ND
Trimmer Potentiometers 3386F-1-102TLF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386F-1-102TLF
906608-3386F-1-102TLF
Trimmer Potentiometers - 3386F-1-102TLF 906608-3386F-1-102TLF
Manufacturer: Bourns Inc. Win Source Part Number: 906608-3386F-1-102TL F Series: Trimpot® 3386 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Finger Adjustment Package: Tube Mounting: Through Hole Family Name: 3386F Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906608-3386F-1-102TLF
Series: Trimpot® 3386 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Finger Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3386F
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386F-1-102TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386F-1-102TLF
0.5W Trimmer Potentiometer 80-3386F-1-102TLF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3386F-1-102TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-102TLF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3386F-1-102TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-102TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2091 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2091
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2091
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K; Track Resistance Bourns - 39K2198 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K; Track Resistance Bourns
39K2198
Trimmer, 1K; Track Resistance Bourns 39K2198
TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2330737 3386F-1-102TLF-ND 906608-3386F-1-102TLF 80-3386F-1-102TLF 62J2091 39K2198
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3386F-1-102TLF 0.5W Trimmer Potentiometer Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1K; Track Resistance Bourns
Configuration Single Turn Single Resistor Single Resistor
Resistance Range 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data