Bourns, Inc. Trimmer Potentiometers 3386F-1-101LF

Description
10MM S/T CERMET TRIM 100R
Request a Quote Datasheet
Description
10MM S/T CERMET TRIM 100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5221151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221151
Trimmer Potentiometers 5221151
10MM S/T CERMET TRIM 100R

10MM S/T CERMET TRIM 100R

Supplier's Site
Trimmer Potentiometers - 5221151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221151P
Trimmer Potentiometers 5221151P
10MM S/T CERMET TRIM 100R

10MM S/T CERMET TRIM 100R

Supplier's Site
Trimmer Potentiometers - 1673447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673447
Trimmer Potentiometers 1673447
10MM S/T CERMET TRIM 100R

10MM S/T CERMET TRIM 100R

Supplier's Site
Trimmer Potentiometers - 3386F-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386F-101LF-ND
Trimmer Potentiometers 3386F-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3386F-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3386F-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3386F-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386F-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386F-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386F-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2088 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2088
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2088
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH - 70154069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
70154069
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH 70154069
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5221151 5221151P 3386F-101LF-ND 80-3386F-1-101LF 62J2088 70154069
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB
Configuration Single Turn Single Turn Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details