Bourns, Inc. Trimmer Potentiometers 3386C-1-203LF

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386C-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386C-203LF-ND
Trimmer Potentiometers 3386C-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2073 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2073
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2073
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:50mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386C-203LF-ND 62J2073
Product Name Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers