Bourns, Inc. Potentiometers 3382H-1-103

Description
Bourns 3382H-1-103 Potentiometer
Request a Quote
Description
Bourns 3382H-1-103 Potentiometer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Potentiometer, Position Sensor, 3382H Series, part number 42Y1370, features a resistance value of 10 kOhm and operates with a linear taper. It is designed for through-hole mounting and is compliant with RoHS standards. The device has a power rating of 50 mW and can handle an operating temperature range from -40 °C to +120 °C. This potentiometer offers a mechanical angle of continuous rotation and a rotational life of up to one million cycles, making it suitable for applications requiring durability. The insulation resistance is rated at a minimum of 100 megohms at 500 VDC, and it has a dielectric strength of 500 VAC at sea level. The product is packaged in tubes containing 50 pieces each. Engineers may consider this component for applications such as volume control in audio equipment, motion controllers, and various control systems in automotive and household appliances.

Datasheet Summary
Powered by GS/AI

The Rotary Potentiometer, Position Sensor, 3382H Series, part number 42Y1370, features a resistance value of 10 kOhm and operates with a linear taper. It is designed for through-hole mounting and is compliant with RoHS standards. The device has a power rating of 50 mW and can handle an operating temperature range from -40 °C to +120 °C. This potentiometer offers a mechanical angle of continuous rotation and a rotational life of up to one million cycles, making it suitable for applications requiring durability. The insulation resistance is rated at a minimum of 100 megohms at 500 VDC, and it has a dielectric strength of 500 VAC at sea level. The product is packaged in tubes containing 50 pieces each. Engineers may consider this component for applications such as volume control in audio equipment, motion controllers, and various control systems in automotive and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7703166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703166
Potentiometers 7703166
Bourns 3382H-1-103 Potentiometer

Bourns 3382H-1-103 Potentiometer

Supplier's Site
Potentiometers - 7703166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703166P
Potentiometers 7703166P
12mm Rotary Position Sensor 10K 4mm

12mm Rotary Position Sensor 10K 4mm

Supplier's Site
Potentiometers - 1675335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675335
Potentiometers 1675335
12mm Rotary Position Sensor 10K 4mm

12mm Rotary Position Sensor 10K 4mm

Supplier's Site
Rotary Potentiometer, Position Sensor, 3382H Series, 10 Kohm, Linear, 1, 50 Mw, Through Hole Rohs Compliant Bourns - 42Y1370 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Position Sensor, 3382H Series, 10 Kohm, Linear, 1, 50 Mw, Through Hole Rohs Compliant Bourns
42Y1370
Rotary Potentiometer, Position Sensor, 3382H Series, 10 Kohm, Linear, 1, 50 Mw, Through Hole Rohs Compliant Bourns 42Y1370
Rotary Potentiometer, Position Sensor, 3382H Series, 10 kohm, Linear, 1, 50 mW, Through Hole RoHS Compliant: Yes

Rotary Potentiometer, Position Sensor, 3382H Series, 10 kohm, Linear, 1, 50 mW, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7703166 7703166P 42Y1370
Product Name Potentiometers Potentiometers Rotary Potentiometer, Position Sensor, 3382H Series, 10 Kohm, Linear, 1, 50 Mw, Through Hole Rohs Compliant Bourns
Mounting / Packaging ThroughHole; Tab Terminals; Tab Tab Terminals; Tab ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Rotary Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers