Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 3374X-1-101E 3374X-1-101E

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038154-3374X-1-101E Termination: SMD/SMT Voltage: 200 V Mounting: SMD (SMT) Composition: Cermet Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3374X-1-101E3374 X-1-101 E; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038154-3374X-1-101E Termination: SMD/SMT Voltage: 200 V Mounting: SMD (SMT) Composition: Cermet Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3374X-1-101E3374 X-1-101 E; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 3374X-1-101E - 1038154-3374X-1-101E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 3374X-1-101E
1038154-3374X-1-101E
OEM Parts - OEM Parts (0 - 9) - 3374X-1-101E 1038154-3374X-1-101E
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038154-3374X-1-101E Termination: SMD/SMT Voltage: 200 V Mounting: SMD (SMT) Composition: Cermet Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3374X-1-101E3374 X-1-101 E; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038154-3374X-1-101E
Termination: SMD/SMT
Voltage: 200 V
Mounting: SMD (SMT)
Composition: Cermet
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 3374X-1-101E3374 X-1-101 E;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038154-3374X-1-101E
Product Name OEM Parts - OEM Parts (0 - 9) - 3374X-1-101E
Unlock Full Specs
to access all available technical data