Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3366X-1-502

Description
Win Source Part Number: 1020410-3366X-1-502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020410-3366X-1-502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1020410-3366X-1-502
Potentiometers, Variable Resistors - Trimmer Potentiometers 1020410-3366X-1-502
Win Source Part Number: 1020410-3366X-1-502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366X Product Status: Obsolete

Win Source Part Number: 1020410-3366X-1-502
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 3366
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3366X
Product Status: Obsolete

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3366X-1-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3366X-1-502
0.5W Trimmer Potentiometer 80-3366X-1-502
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3366X-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3366X-1-502 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3366X-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3366X-1-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1020410-3366X-1-502 80-3366X-1-502
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.5W Trimmer Potentiometer
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - CAT5120SDI10GTMP - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details