Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3366P-1-503

Description
Win Source Part Number: 1018534-3366P-1-503 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366P Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1018534-3366P-1-503 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366P Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1018534-3366P-1-503
Potentiometers, Variable Resistors - Trimmer Potentiometers 1018534-3366P-1-503
Win Source Part Number: 1018534-3366P-1-503 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3366 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3366P Product Status: Obsolete

Win Source Part Number: 1018534-3366P-1-503
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 3366
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3366P
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1018534-3366P-1-503
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0210 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Adjustable Resistors - 2274833 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 47 ohms
Standards and Certifications RoHS; No
View Details
Potentiometer - 8947 - Radwell International
Allen-Bradley / Rockwell Automation
View Details