Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3364X-1-504E

Description
Win Source Part Number: 983699-3364X-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364X-504ECT-NDR,336 4X-504ECT,3364X-504E TR,3364X-504ETR-NDR, 3364X-504EDKR-NDR,33 64X-504E,3364X-504ED KR,3364X1504E Base Product Number: 3364X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 983699-3364X-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364X-504ECT-NDR,336 4X-504ECT,3364X-504E TR,3364X-504ETR-NDR, 3364X-504EDKR-NDR,33 64X-504E,3364X-504ED KR,3364X1504E Base Product Number: 3364X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
983699-3364X-1-504E
Potentiometers, Variable Resistors - Trimmer Potentiometers 983699-3364X-1-504E
Win Source Part Number: 983699-3364X-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364X-504ECT-NDR,336 4X-504ECT,3364X-504E TR,3364X-504ETR-NDR, 3364X-504EDKR-NDR,33 64X-504E,3364X-504ED KR,3364X1504E Base Product Number: 3364X Product Status: Obsolete

Win Source Part Number: 983699-3364X-1-504E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3364 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3364X-504ECT-NDR,3364X-504ECT,3364X-504ETR,3364X-504ETR-NDR,3364X-504EDKR-NDR,3364X-504E,3364X-504EDKR,3364X1504E
Base Product Number: 3364X
Product Status: Obsolete

Buy Now Datasheet
SMD 0.2W 5W Potentiometer - 5-3364X-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Potentiometer
5-3364X-1-504E
SMD 0.2W 5W Potentiometer 5-3364X-1-504E
TRIMMER 500K OHM 0.2W J LEAD TOP / 500 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Product overview: 3364X-1-504E from Bourns, Inc. is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-3364X-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.2W J LEAD TOP / 500 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Product overview: 3364X-1-504E from Bourns, Inc. is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-3364X-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 983699-3364X-1-504E 5-3364X-1-504E
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers SMD 0.2W 5W Potentiometer
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0256 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 2780306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details