Bourns, Inc. Trimmer Potentiometers 3364X-1-104E

Description
100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364X-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364X-104ETR-ND
Trimmer Potentiometers 3364X-104ETR-ND
100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1352258-3364X-1-104E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1352258-3364X-1-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1352258-3364X-1-104E
Win Source Part Number: 1352258-3364X-1-104E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) Standard Package: 1,000 Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3364X Product Status: Obsolete

Win Source Part Number: 1352258-3364X-1-104E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3364 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm)
Standard Package: 1,000
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3364X
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3364X-104ETR-ND 1352258-3364X-1-104E
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5243BRMZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 98812937 - Radwell International
Allen-Bradley / Rockwell Automation
View Details