Bourns, Inc. 0.2W Trimmer Potentiometer 3364W-1-503E

Description
TRIMMER 50K OHM 0.2W J LEAD TOP Product overview: 3364W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.2W J LEAD TOP Product overview: 3364W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3364W-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3364W-1-503E
0.2W Trimmer Potentiometer 80-3364W-1-503E
TRIMMER 50K OHM 0.2W J LEAD TOP Product overview: 3364W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.2W J LEAD TOP Product overview: 3364W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3364W-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-503ETR-ND
Trimmer Potentiometers 3364W-503ETR-ND
50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1167456-3364W-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1167456-3364W-1-503E
Win Source Part Number: 1167456-3364W-1-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) Alternative Parts (Cross-Reference): 3364W-1-503E.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364W-503EDKR-NDR,33 64W-503EDKR,3364W-50 3ECT,3364W-503ECT-ND R,3364W-503ETR,3364W 1503E,3364W-503E,336 4W-503ETR-NDR Base Product Number: 3364W Product Status: Obsolete

Win Source Part Number: 1167456-3364W-1-503E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3364 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm)
Alternative Parts (Cross-Reference): 3364W-1-503E.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3364W-503EDKR-NDR,3364W-503EDKR,3364W-503ECT,3364W-503ECT-NDR,3364W-503ETR,3364W1503E,3364W-503E,3364W-503ETR-NDR
Base Product Number: 3364W
Product Status: Obsolete

Buy Now Datasheet
Trimmer Potentiometers - 3364W-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3364W-1-503E
Trimmer Potentiometers 3364W-1-503E
TRIMMER 50K OHM 0.2W J LEAD TOP

TRIMMER 50K OHM 0.2W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3364W-1-503E 3364W-503ETR-ND 1167456-3364W-1-503E 3364W-1-503E
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5115ZI-00T-MP - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Linear Potentiometers - 04-1270-0006 - TE Connectivity
Specs
Resistance Range 3000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details