Bourns, Inc. Trimmer Potentiometers 3364W-1-204E

Description
200 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364W-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-204ETR-ND
Trimmer Potentiometers 3364W-204ETR-ND
200 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns - 06X9104 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns
06X9104
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns 06X9104
TRIMMER, POT, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3364 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3364 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3364W-204ETR-ND 06X9104
Product Name Trimmer Potentiometers Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data