Bourns, Inc. Trimmer Potentiometers 3364W-1-202E

Description
2 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364W-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-202ETR-ND
Trimmer Potentiometers 3364W-202ETR-ND
2 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3364W-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3364W-1-202E
Trimmer Potentiometers 3364W-1-202E
TRIMMER 2K OHM 0.2W J LEAD TOP

TRIMMER 2K OHM 0.2W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3364W-202ETR-ND 3364W-1-202E
Product Name Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer Knobs - 2597039 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 20674824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
View Details