Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3364W-1-201E

Description
Win Source Part Number: 991868-3364W-1-201E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364W-1-201ECT,3364W -1-201E-ND,3364W-1-2 01ETR,3364W-1-201EDK R,3364W1201E Base Product Number: 3364W Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 991868-3364W-1-201E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364W-1-201ECT,3364W -1-201E-ND,3364W-1-2 01ETR,3364W-1-201EDK R,3364W1201E Base Product Number: 3364W Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
991868-3364W-1-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers 991868-3364W-1-201E
Win Source Part Number: 991868-3364W-1-201E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364W-1-201ECT,3364W -1-201E-ND,3364W-1-2 01ETR,3364W-1-201EDK R,3364W1201E Base Product Number: 3364W Product Status: Obsolete

Win Source Part Number: 991868-3364W-1-201E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3364 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3364W-1-201ECT,3364W-1-201E-ND,3364W-1-201ETR,3364W-1-201EDKR,3364W1201E
Base Product Number: 3364W
Product Status: Obsolete

Buy Now Datasheet
Trimmer Potentiometers - 3364W-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-1-201ETR-ND
Trimmer Potentiometers 3364W-1-201ETR-ND
200 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 991868-3364W-1-201E 3364W-1-201ETR-ND
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5160BRJ5-RL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0659 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Potentiometer - 15078844 - Radwell International
Allen-Bradley / Rockwell Automation
View Details