Bourns, Inc. 0.2W Trimmer Potentiometer 3364W-1-104E

Description
TRIMMER 100K OHM 0.2W J LEAD TOP Product overview: 3364W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.2W J LEAD TOP Product overview: 3364W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3364W-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3364W-1-104E
0.2W Trimmer Potentiometer 80-3364W-1-104E
TRIMMER 100K OHM 0.2W J LEAD TOP Product overview: 3364W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.2W J LEAD TOP Product overview: 3364W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3364W-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-104ETR-ND
Trimmer Potentiometers 3364W-104ETR-ND
100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3364W-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3364W-1-104E
Trimmer Potentiometers 3364W-1-104E
TRIMMER 100K OHM 0.2W J LEAD TOP

TRIMMER 100K OHM 0.2W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3364W-1-104E 3364W-104ETR-ND 3364W-1-104E
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers
Resistance Range 100000 ohms 100000 ohms
Standards and Certifications RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0076 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details