Bourns, Inc. Trimmer Potentiometers 3364W-1-103E

Description
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364W-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364W-103ETR-ND
Trimmer Potentiometers 3364W-103ETR-ND
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.2W Trimmer Potentiometer - 80-3364W-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3364W-1-103E
0.2W Trimmer Potentiometer 80-3364W-1-103E
TRIMMER 10K OHM 0.2W J LEAD TOP Product overview: 3364W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.2W J LEAD TOP Product overview: 3364W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3364W-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 04F9652 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
04F9652
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 04F9652
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:200mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:200mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3364W-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3364W-1-103E
Trimmer Potentiometers 3364W-1-103E
TRIMMER 10K OHM 0.2W J LEAD TOP

TRIMMER 10K OHM 0.2W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3364W-103ETR-ND 80-3364W-1-103E 04F9652 3364W-1-103E
Product Name Trimmer Potentiometers 0.2W Trimmer Potentiometer Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data