Bourns, Inc. Trimmer Potentiometers 3364B-1-101E

Description
100 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364B-1-101E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364B-1-101E-ND
Trimmer Potentiometers 3364B-1-101E-ND
100 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3364B-1-101E
763307-3364B-1-101E
Trimmer Potentiometers - 3364B-1-101E 763307-3364B-1-101E
Manufacturer: Bourns Inc. Win Source Part Number: 763307-3364B-1-101E Series: Trimpot 3364 - Open Frame Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 100 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3364 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.165" x 0.150" Face x 0.059" H (4.20mm x 3.80mm x 1.50mm) Alternative Parts (Cross-Reference): 314J-1-501E; ; Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 763307-3364B-1-101E
Series: Trimpot 3364 - Open Frame
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 100
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3364
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.165" x 0.150" Face x 0.059" H (4.20mm x 3.80mm x 1.50mm)
Alternative Parts (Cross-Reference): 314J-1-501E; ;
Introduction Date: March 15, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3364B-1-101E-ND 763307-3364B-1-101E
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3364B-1-101E
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0618 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1905329P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details