Bourns, Inc. Trimmer Potentiometers 3364A-1-503E

Description
50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364A-1-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364A-1-503ETR-ND
Trimmer Potentiometers 3364A-1-503ETR-ND
50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3364A-1-503ETR-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 65911514 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Tolerance 10 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5170BRM2.5 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 2597023 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details