Bourns, Inc. Trimmer Potentiometers 3364A-1-103E

Description
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3364A-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364A-1-103ETR-ND
Trimmer Potentiometers 3364A-1-103ETR-ND
10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3364A-1-103E
1005110-3364A-1-103E
Trimmer Potentiometers - 3364A-1-103E 1005110-3364A-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 1005110-3364A-1-103E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.165" x 0.150" Face x 0.059" H (4.20mm x 3.80mm x 1.50mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 1005110-3364A-1-103E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.165" x 0.150" Face x 0.059" H (4.20mm x 3.80mm x 1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Trimmer Potentiometers - 3364A-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3364A-1-103E
Trimmer Potentiometers 3364A-1-103E
TRIMMER 10K OHM 0.2W J LEAD TOP

TRIMMER 10K OHM 0.2W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3364A-1-103ETR-ND 1005110-3364A-1-103E 3364A-1-103E
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3364A-1-103E Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0239 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439582 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details