Bourns, Inc. Trimmer Potentiometers 3362X-1-504LF

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362X-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362X-504LF-ND
Trimmer Potentiometers 3362X-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns - 62J2036 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
62J2036
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns 62J2036
TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3362X-1-504LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362X-1-504LF
Trimmer Potentiometers 3362X-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE

TRIMMER 500KOHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3362X-504LF-ND 62J2036 3362X-1-504LF
Product Name Trimmer Potentiometers Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data