Manufacturer: Bourns Inc.
Win Source Part Number: 1325951-3362X-1-503L
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362X-1-503LF-ND,336
Base Product Number: 3362X
RoHS Status: ROHS3 Compliant
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3362X-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-503LF can be used for catalog matching and distributor lookup.
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, POT, 50K, 1TURN, TH; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiome
TRIMMER 50K OHM 0.5W PC PIN SIDE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1325951-3362X-1-503LF | 80-3362X-1-503LF | 3362X-503LF-ND | 62J2035 | 38AC3084 | 3362X-1-503LF | 3362X-1-503LF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer, Pot, 50K, 1Turn, Th; Track Resistance Bourns | Resistors >> Variable Resistors/Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |