Bourns, Inc. Trimmer Potentiometers 3362X-1-201LF

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362X-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362X-201LF-ND
Trimmer Potentiometers 3362X-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
200 OHM 0.5W Trimmer Potentiometer - 80-3362X-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3362X-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3362X-1-201LF
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1003345-3362X-1-201LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1003345-3362X-1-201LF
Win Source Part Number: 1003345-3362X-1-201L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362X-1-201LF-ND,336 2X-201LF,3362X1201LF Base Product Number: 3362X

Win Source Part Number: 1003345-3362X-1-201LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3362 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 250
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3362X-1-201LF-ND,3362X-201LF,3362X1201LF
Base Product Number: 3362X

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3362X-201LF-ND 80-3362X-1-201LF 1003345-3362X-1-201LF
Product Name Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5115LI-00-G - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-0219 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Out of Scope for EU ELV
View Details