Bourns, Inc. Trimmer Potentiometers 3362X-1-182LF

Description
1.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote
Description
1.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 13AC5977, is a single-turn, cermet device designed for through-hole mounting. It features a track resistance of 1.8 kΩ and is suitable for applications requiring precise adjustments. The product is housed in a miniature package and is sealed to withstand harsh environments, including immersion cleaning processes. It has a mechanical angle of 270° and an adjustment angle of approximately 240¬8. The potentiometer is RoHS compliant and offers a power rating of 0.5 watts at 70 °C, with a temperature range of -55 °C to +125 °C. The device is packaged in tubes with 50 pieces per tube, and tape and reel packaging options are also available. This trimmer is ideal for applications that require reliability and durability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 13AC5977, is a single-turn, cermet device designed for through-hole mounting. It features a track resistance of 1.8 kΩ and is suitable for applications requiring precise adjustments. The product is housed in a miniature package and is sealed to withstand harsh environments, including immersion cleaning processes. It has a mechanical angle of 270° and an adjustment angle of approximately 240¬8. The potentiometer is RoHS compliant and offers a power rating of 0.5 watts at 70 °C, with a temperature range of -55 °C to +125 °C. The device is packaged in tubes with 50 pieces per tube, and tape and reel packaging options are also available. This trimmer is ideal for applications that require reliability and durability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362X-1-182LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362X-1-182LF-ND
Trimmer Potentiometers 3362X-1-182LF-ND
1.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362X-1-182LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362X-1-182LF
TRIMMER 1.8KOHM 0.5W PC PIN SIDE

TRIMMER 1.8KOHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer, Pot, 1K8, 1Turn, Th; Trimpot Type Bourns - 13AC5977 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K8, 1Turn, Th; Trimpot Type Bourns
13AC5977
Trimmer, Pot, 1K8, 1Turn, Th; Trimpot Type Bourns 13AC5977
TRIMMER, POT, 1K8, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.8kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K8, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.8kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3362X-1-182LF-ND 3362X-1-182LF 13AC5977
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 1K8, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details