Bourns, Inc. Trimmer Potentiometers 3362X-1-152LF

Description
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3362X-1-152LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3362X-1-152LF-ND
Trimmer Potentiometers 118-3362X-1-152LF-ND
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns - 13AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns
13AC5976
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns 13AC5976
TRIMMER, POT, 1K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3362X-1-152LF-ND 13AC5976
Product Name Trimmer Potentiometers Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data