Bourns, Inc. Trimmer Potentiometers 3362X-1-103LF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362X-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362X-103LF-ND
Trimmer Potentiometers 3362X-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362X-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362X-1-103LF
0.5W Trimmer Potentiometer 80-3362X-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 445935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445935
Trimmer Potentiometers 445935
Bourns 3362X-1-103LF

Bourns 3362X-1-103LF

Supplier's Site
Trimmer Potentiometers - 3362X-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362X-1-103LF
Trimmer Potentiometers 3362X-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154197
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154197
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2021 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2021
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2021
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3362X-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362X-1-103LF
Resistors >> Variable Resistors/Potentiometers 3362X-1-103LF
±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3362X-103LF-ND 80-3362X-1-103LF 445935 3362X-1-103LF 70154197 62J2021 3362X-1-103LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data