TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3362X-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-101LF can be used for catalog matching and distributor lookup.
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Win Source Part Number: 1374972-3362X-1-101L
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3362 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3362X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes
TRIMMER 100 OHM 0.5W PC PIN SIDE
±10% ±100ppm/°C 500mW 100Ω Plugin Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3362X-1-101LF | 3362X-101LF-ND | 1374972-3362X-1-101LF | 62J2019 | 3362X-1-101LF | 3362X-1-101LF |
| Product Name | 100 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |